TSC888 - Amplifiers and Comparators-AMPLI
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 035302-TSC888BILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 5.5μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 24 V
Operating Supply Current: 1mA
Channel Output Current: 2mA
Alternative Parts (Cross-Reference): MAX9634WEUK+T; TSM9634FEUK+T; TSC888CILT; TSC888BILT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Low cost high-side current sense amplifier Product overview: TSC888BILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC888BILT can be used for catalog matching and distributor lookup.
IC CURR SENSE 1 CIRCUIT SOT23-5
CURR SENSE AMPLIFIER, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:5.5µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:-; Supply RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers Sense Amplifier 50 Gain
Current Sense Amplifier 1 Circuit SOT-23-5
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSC888BILT | 497-8270-2-ND | 035302-TSC888BILT | 687-TSC888BILT | TSC888BILT | 07AH7199 | TSC888BILT | TSC888BILT | TSC888BILT | TSC888BILT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC888BILT | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Curr Sense Amplifier, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape and Reel | Surface Mount | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |