Manufacturer: STMicroelectronics
Win Source Part Number: 035352-TSM109ID
Packaging: Tube/Rail
Type: with Voltage Reference
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Comparator with Voltage Reference 8-SOIC
Analog Comparators Dual Comp/Volt Ref
IC COMPARATOR/VREF DUAL 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 035352-TSM109ID | TSM109ID | TSM109ID | TSM109ID |
| Product Name | Linear - Linear - Comparators - TSM109ID | Comparators | Analog Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |