Manufacturer: STMicroelectronics
Win Source Part Number: 035242-TS9511ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 950μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TLV2721CDBVRG4; LT6202HS5#TRMPBF; NCS7101SN2T1; TS9511ILT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TS9511 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Op Amp, 3MHz GBW, 12V, R-R I/O, 5-Pin SOT-23 Product overview: TS9511ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS9511ILT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Amplifiers 800 uV 2.7 to 12 V 3 MHz 900 uA 85dB
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035242-TS9511ILT | TS9511ILT | 497-10352-6-ND | 687-TS9511ILT | TS9511ILT | TS9511ILT | TS9511ILT | TS9511ILT | TS9511ILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS9511ILT | Instrumentation, Op Amps, Buffer Amps | 3MHz 12V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 12 volts | 12 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | |||||
| VOS | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| IBIAS | 0.0300 µA | 0.0300 µA | 0.0300 µA | ||||||
| GBW | 3 MHz | 3 MHz | 3 MHz |