1-CH 2W Class-D Audio Amp, 5.5V, DFN, 8-Pin Product overview: TS4962IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5.5V, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 5.5V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4962IQT can be used for catalog matching and distributor lookup.
STMicroelectronics TS4962IQT
STMicroelectronics TS4962IQT
STMicroelectronics TS4962IQT
Manufacturer: STMicroelectronics
Win Source Part Number: 035133-TS4962IQT
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.8W x 1 @ 4 Ohm
Family Name: TS4962
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-UDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): ISL99201IRTCZ-T; ISL99201IRTBZ-T; ISL99201IRTAZ-T;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Audio Amplifiers 3W Class D w/standby
AMPLIFIER, CLASS D, 2.8W, DFN-8; Amplifier Class:D; No. of Channels:1 Channel; Output Power:2.8W; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Load Impedance:4ohm; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC AMP CLASS D MONO 2.8W 8DFN
IC AMP CLASS D MONO 2.8W 8DFN
IC AMP CLASS D MONO 2.8W 8DFN
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-TS4962IQT | 8805503 | 8805503P | 035133-TS4962IQT | 497-5993-6-ND | TS4962IQT | 18AC7857 | TS4962IQT | TS4962IQT | TS4962IQT | TS4962IQT |
| Product Name | 2W 5.5V DFN Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - TS4962IQT | Audio Amplifiers | Audio Amplifiers | Amplifier, Class D, 2.8W, Dfn-8; Amplifier Class Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Bandwidth | 0.2500 MHz | ||||||||||
| Supply Voltage (VS) | 5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tape and Reel | Dfn | DFN | 8-DFN (3x3) | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | Surface Mount | 8-UDFN Exposed Pad |