STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSU112IST

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-18184-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-18184-2-ND
Instrumentation, Op Amps, Buffer Amps 497-18184-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-18184-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-18184-6-ND
Instrumentation, Op Amps, Buffer Amps 497-18184-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-18184-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-18184-1-ND
Instrumentation, Op Amps, Buffer Amps 497-18184-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1183000-TSU112IST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1183000-TSU112IST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1183000-TSU112IST
Win Source Part Number: 1183000-TSU112IST Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.0027V/µs Gain Bandwidth Product: 11.5 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 150 µV Current - Supply: 950nA (x2 Channels) Current - Output / Channel: 41 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-18184-6,TSU112IS T-ND,497-18184-2,497 -18184-1 Base Product Number: TSU112 Voltage - Supply Span (Min): 1.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1183000-TSU112IST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.0027V/µs
Gain Bandwidth Product: 11.5 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 150 µV
Current - Supply: 950nA (x2 Channels)
Current - Output / Channel: 41 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-18184-6,TSU112IST-ND,497-18184-2,497-18184-1
Base Product Number: TSU112
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
5V Operational Amplifier IC - 687-TSU112IST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Operational Amplifier IC
687-TSU112IST
5V Operational Amplifier IC 687-TSU112IST
Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp Product overview: TSU112IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU112IST can be used for catalog matching and distributor lookup.

Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp Product overview: TSU112IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU112IST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TSU112IST - Rochester Electronics
Newburyport, MA, United States
TSU112 - Amplifiers and Comparators-AMPLI

TSU112 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSU112IST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSU112IST
Instrumentation, OP Amps, Buffer Amps TSU112IST
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU112IST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSU112IST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSU112IST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Opamp, 11.5Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics - 84AC3099 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 11.5Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics
84AC3099
Opamp, 11.5Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics 84AC3099
OPAMP, 11.5MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:11.5kHz; Slew Rate:2.7V/ms; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, 11.5MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:11.5kHz; Slew Rate:2.7V/ms; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSU112IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSU112IST
Integrated Circuits (ICs) - Linear - Amplifiers TSU112IST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSU112IST
Operational Amplifiers - Op Amps TSU112IST
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES

Operational Amplifiers - Op Amps CONDITIONING & INTERFACES

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSU112IST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSU112IST
Instrumentation, OP Amps, Buffer Amps TSU112IST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-18184-2-ND 1183000-TSU112IST 687-TSU112IST TSU112IST TSU112IST TSU112IST 84AC3099 TSU112IST TSU112IST TSU112IST
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Opamp, 11.5Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 9.50E-4 milliamps 9.50E-4 milliamps 9.50E-4 milliamps 9.50E-4 milliamps
Slew Rate 0.0027 V/µs 0.0027 V/µs 0.0027 V/µs 2.70E-9 V/µs 0.0027 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; SOP; TSSOP; TSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524AE - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details
Op Amps - 1898720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
LM139 Quad Differential Comparator - LM139DRG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
View Details
7 suppliers