Manufacturer: STMicroelectronics
Win Source Part Number: 712725-TS922EIJT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2mA
Amplifier Type: General Purpose
Slew Rate: 1.3V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 80mA
Family Name: TS922
Categories: Integrated Circuits
Supplier Device Package: 8-FlipChip
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-UFBGA, FCBGA
Alternative Parts (Cross-Reference): LMC6492BEMX; LMC6035ITL; LMC6035ITLX;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: TS922
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V
2-Ch Op Amp, 4MHz GBW, 1.3V/µs SR, BICMOS, SMT Product overview: TS922EIJT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922EIJT can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2500uV Offset-Max, BICMOS
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-FCBGA (1.6x1.6)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-FCBGA (1.6x1.6)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-FCBGA (1.6x1.6)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-FCBGA (1.6x1.6)
Operational Amplifiers - Op Amps Hi Output Current Dual Operational
IC OPAMP GP 2 CIRCUIT 8FCBGA
OPAMP, 4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8FCBGA
IC OPAMP GP 2 CIRCUIT 8FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 712725-TS922EIJT | 687-TS922EIJT | TS922EIJT | 497-19419-6-ND | TS922EIJT | TS922EIJT | TS922EIJT | 51AH8029 | TS922EIJT | TS922EIJT |
| Product Name | Hard To Find - TS922EIJT | 4MHz 1.3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | 2.7 volts | |||||||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | |||||
| Bandwidth | 4 MHz | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |