STMicroelectronics TS4990IST
STMicroelectronics TS4990IST
STMicroelectronics TS4990IST
1.2W Mono Audio Amp, 5.5V, 15dB Gain, 1.5MHz, MSOP Product overview: TS4990IST from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W, 5.5V, 1.5MHz, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.2W, 5.5V, 1.5MHz, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4990IST can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Manufacturer: STMicroelectronics
Win Source Part Number: 035135-TS4990IST
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm
Family Name: TS4990
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MiniSO
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Alternative Parts (Cross-Reference): LM4889MM/NOPB; LM4889MMX/NOPB; LM4990MM; LM4990MMX;
Introduction Date: June 25, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
IC AMP CLSS AB MONO 1.2W 8MINISO
Amplifier IC 1-Channel (Mono) Class AB 8-MiniSO
Audio Amplifiers 1.2W Audio Power Amp
IC AMP CLSS AB MONO 1.2W 8MINISO
IC AMP CLSS AB MONO 1.2W 8MINISO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 7956874P | 7956874 | 742-TS4990IST | 497-4451-2-ND | 035135-TS4990IST | TS4990IST | TS4990IST | TS4990IST | TS4990IST | TS4990IST |
| Product Name | Audio Amplifier ICs | Audio Amplifier ICs | 1.2W 5.5V 1.5MHz MSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TS4990IST | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards | RoHS | RoHS | ||||||||
| Package Type | SOP; MSOP; MSOP | SOP; MSOP; Msop | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-MiniSO | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
| Operating Range | Speaker | Speaker | ||||||||
| Number of Pins | 8 | |||||||||
| RoHS Compliant | RoHS | RoHS |