Dual Push-Pull Comparators, 1.1V-5.5V, 450nA, DFN Product overview: TS882IQ2T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1V, 5.5V, DFN. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.1V, 5.5V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS882IQ2T can be used for catalog matching and distributor lookup.
Analogue Comparator, Dual, Nanopower, 2, 9 s, 1.1V to 5.5V, DFN, 8 RoHS Compliant: Yes
Analog Comparators Dual Comparator 220nA 1.1V to 5.5V
IC COMPARATOR RR 1.1V DFN8
Comparator General Purpose Push-Pull 8-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TS882IQ2T | 41Y2344 | TS882IQ2T | TS882IQ2T | TS882IQ2T |
| Product Name | Dual 1.1V 5.5V DFN Linear Comparator IC | Analogue Comparator, Dual, Nanopower, 2, 9 S, 1.1V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.1 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |