4-Ch CMOS Voltage Comparator, 1.35-16V, 1.5us, TSSOP Product overview: TS339CPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS339CPT can be used for catalog matching and distributor lookup.
TS339 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 035038-TS339CPT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Analog Comparators Micropower Quad Volt
Comparator General Purpose CMOS, Open-Drain 14-TSSOP
COMPARATOR, 1.5US, 0 TO 70DEG C ROHS COMPLIANT: YES
(PRICE/TC), COMPARATOR, 1.5US, 0 TO 70DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC COMP QUAD CMOS MCRPWR 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS339CPT | TS339CPT | 035038-TS339CPT | TS339CPT | TS339CPT | 69AH3069 | 137141230 | TS339CPT |
| Product Name | 16V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TS339CPT | Analog Comparators | Comparators | Comparator, 1.5Us, 0 To 70Deg C Rohs Compliant Stmicroelectronics | Comparator | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | ||||||
| Power Dissipation (PD) | 710 milliwatts | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |