STMicroelectronics, Inc. 9kHz 5V Operational Amplifier IC TSU101RICT

Description
Nanopower Op-Amp, 9kHz BW, 5V, Rail-to-Rail, CMOS, 1-Ch Product overview: TSU101RICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101RICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Nanopower Op-Amp, 9kHz BW, 5V, Rail-to-Rail, CMOS, 1-Ch Product overview: TSU101RICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101RICT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9kHz 5V Operational Amplifier IC - 687-TSU101RICT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9kHz 5V Operational Amplifier IC
687-TSU101RICT
9kHz 5V Operational Amplifier IC 687-TSU101RICT
Nanopower Op-Amp, 9kHz BW, 5V, Rail-to-Rail, CMOS, 1-Ch Product overview: TSU101RICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101RICT can be used for catalog matching and distributor lookup.

Nanopower Op-Amp, 9kHz BW, 5V, Rail-to-Rail, CMOS, 1-Ch Product overview: TSU101RICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101RICT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13803-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13803-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13803-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13803-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13803-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13803-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13803-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13803-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13803-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RICT - 121160-TSU101RICT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RICT
121160-TSU101RICT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RICT 121160-TSU101RICT
Manufacturer: STMicroelectronics Win Source Part Number: 121160-TSU101RICT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.003 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 650nA Channel Output Current: 11mA Gain Bandwidth Product (GBP): 9kHz Alternative Parts (Cross-Reference): LMV321IDCKR; AZV321KSTR-E1; AZV321KSTR-G1; TSU101RICT; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 121160-TSU101RICT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 650nA
Channel Output Current: 11mA
Gain Bandwidth Product (GBP): 9kHz
Alternative Parts (Cross-Reference): LMV321IDCKR; AZV321KSTR-E1; AZV321KSTR-G1; TSU101RICT;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TSU101RICT - Rochester Electronics
Newburyport, MA, United States
Nanopower (580nA) rail-to-rail I/O 5V CMOS Op-Amp

Nanopower (580nA) rail-to-rail I/O 5V CMOS Op-Amp

Supplier's Site Datasheet
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics - 41Y2300 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics
41Y2300
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics 41Y2300
Operational Amplifier, Single, 9 kHz, 1, 3 V/ms, 1.5V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 9 kHz, 1, 3 V/ms, 1.5V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSU101RICT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSU101RICT
Instrumentation, OP Amps, Buffer Amps TSU101RICT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSU101RICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSU101RICT
Integrated Circuits (ICs) - Linear - Amplifiers TSU101RICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSU101RICT
Operational Amplifiers - Op Amps TSU101RICT
Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp

Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSU101RICT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSU101RICT
Instrumentation, OP Amps, Buffer Amps TSU101RICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RICT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSU101RICT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSU101RICT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSU101RICT 497-13803-6-ND 121160-TSU101RICT TSU101RICT 41Y2300 TSU101RICT TSU101RICT TSU101RICT TSU101RICT TSU101RICT
Product Name 9kHz 5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101RICT Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 volts 1.5 volts
Slew Rate 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 3.00E-9 V/µs 0.0030 V/µs
Bandwidth 0.0090 MHz 0.0090 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data