4-Ch Rail-to-Rail Op-Amp, 8MHz GBW, 5.5V, SO Package Product overview: TSV914IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV914IDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 121809-TSV914IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
OP-AMP, 8MHZ, 4.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:8MHz; Slew Rate:4.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Input Output 8MH TSV911 TSV912 TSV914
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV914IDT | 497-6128-6-ND | 121809-TSV914IDT | TSV914IDT | TSV914IDT | 18AC7852 | TSV914IDT | TSV914IDT | TSV914IDT |
| Product Name | 8MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV914IDT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 8Mhz, 4.5V/us, Soic-14; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | |||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | 4.5 V/µs | |||
| Bandwidth | 8 MHz | 8 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |