STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TS912ID

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-19712-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-19712-ND
Instrumentation, Op Amps, Buffer Amps 497-19712-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amps - 2988261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2988261
Op Amps 2988261
STMicroelectronics TS912ID

STMicroelectronics TS912ID

Supplier's Site
Op Amps - 9206222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9206222
Op Amps 9206222
STMicroelectronics TS912ID

STMicroelectronics TS912ID

Supplier's Site
Op Amps - 2988261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2988261P
Op Amps 2988261P
STMicroelectronics TS912ID

STMicroelectronics TS912ID

Supplier's Site
Singapore, Singapore
Dual 800kHz 16V 400uA Operational Amplifier IC
687-TS912ID
Dual 800kHz 16V 400uA Operational Amplifier IC 687-TS912ID
Dual Op Amp, 800kHz BW, CMOS, 1.35-16V, 400uA, SO, SM Product overview: TS912ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800kHz, 16V, 400uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 800kHz, 16V, 400uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 800kHz BW, CMOS, 1.35-16V, 400uA, SO, SM Product overview: TS912ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800kHz, 16V, 400uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 800kHz, 16V, 400uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912ID can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912ID - 083837-TS912ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912ID
083837-TS912ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912ID 083837-TS912ID
Manufacturer: STMicroelectronics Win Source Part Number: 083837-TS912ID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 10mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 400μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 1.4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 083837-TS912ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS912ID
Operational Amplifiers - Op Amps TS912ID
Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V

Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS912ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS912ID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 38973374 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
38973374
Linear Amplifier IC 38973374
OP AMP, DUAL CMOS RRI/O, SMD, SOIC8, OP AMP TYPE: RAIL TO RAIL, NO. OF AMPLIFIERS: 2, SLEW RATE:1.3V/S, SUPPLY VOLTAGE RANGE: 2.7V TO 16V, AMPLIFIER CAS. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL CMOS RRI/O, SMD, SOIC8, OP AMP TYPE: RAIL TO RAIL, NO. OF AMPLIFIERS: 2, SLEW RATE:1.3V/S, SUPPLY VOLTAGE RANGE: 2.7V TO 16V, AMPLIFIER CAS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS912ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS912ID
Instrumentation, OP Amps, Buffer Amps TS912ID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS912ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS912ID
Integrated Circuits (ICs) - Linear - Amplifiers TS912ID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS912ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS912ID
Instrumentation, OP Amps, Buffer Amps TS912ID
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-19712-ND 2988261 2988261P 687-TS912ID 083837-TS912ID TS912ID TS912ID 38973374 TS912ID TS912ID TS912ID
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Dual 800kHz 16V 400uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912ID Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.4000 milliamps 0.4000 milliamps 0.4000 milliamps 0.4000 milliamps
Slew Rate 1.3 V/µs 0.8000 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs 1.3 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC; SOIC Rail/Tube 8-SO Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data