Comparator, Dual, CMOS, 16 V Supply, 2500-REEL Product overview: TS393DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16 V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393DR2G can be used for catalog matching and distributor lookup.
Comparator, Dual, CMOS, 16 V Supply
IC COMPARATOR LOW PWR 8SOIC
Comparator General Purpose 8-SOIC
COMPARATOR, 1US, -40 TO 125DEG C; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1µs; Supply Voltage Range:2.7V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS; Product Range:- RoHS Compliant: Yes
Analog Comparators MICROPOWER DUAL CMOS VOLT
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TS393DR2G | TS393DR2G | TS393DR2G | TS393DR2G | 68X4574 | TS393DR2G |
| Product Name | Dual 16 V Linear Comparator IC | Linear - Comparators | Comparators | Comparator, 1Us, -40 To 125Deg C; Comparator Type Onsemi | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape and Reel | SOIC; SOIC-8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Standards | RoHS |