STMicroelectronics, Inc. 18V 36V SOT-23 Linear Comparator IC TS391ILT

Description
Single Comparator, ±18V/36V, 1.3µs, SOT-23, TTL Output Product overview: TS391ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Comparator, ±18V/36V, 1.3µs, SOT-23, TTL Output Product overview: TS391ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 36V SOT-23 Linear Comparator IC
692-TS391ILT
18V 36V SOT-23 Linear Comparator IC 692-TS391ILT
Single Comparator, ±18V/36V, 1.3µs, SOT-23, TTL Output Product overview: TS391ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391ILT can be used for catalog matching and distributor lookup.

Single Comparator, ±18V/36V, 1.3µs, SOT-23, TTL Output Product overview: TS391ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391ILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TS391ILT - Rochester Electronics
Newburyport, MA, United States
TS391 - Amplifiers and Comparators-AMPLI

TS391 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Linear - Linear - Comparators - TS391ILT - 035049-TS391ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS391ILT
035049-TS391ILT
Linear - Linear - Comparators - TS391ILT 035049-TS391ILT
Manufacturer: STMicroelectronics Win Source Part Number: 035049-TS391ILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 1.25mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: TS391 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): TS391IYLT; TS391RIYLT; TA75S393F,LF; TA75S393F,LF(T; Introduction Date: November 10, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 035049-TS391ILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 1.25mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: TS391
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): TS391IYLT; TS391RIYLT; TA75S393F,LF; TA75S393F,LF(T;
Introduction Date: November 10, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Comparators - 426203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
426203
Comparators 426203
Lo Pwr Single Volt Comparator TS391ILT

Lo Pwr Single Volt Comparator TS391ILT

Supplier's Site
Comparators - 9206361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
9206361
Comparators 9206361
Lo Pwr Single Volt Comparator TS391ILT

Lo Pwr Single Volt Comparator TS391ILT

Supplier's Site
Comparators - 426203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
426203P
Comparators 426203P
Lo Pwr Single Volt Comparator TS391ILT

Lo Pwr Single Volt Comparator TS391ILT

Supplier's Site
Operational Amplifier/Comparator >> Comparators - TS391ILT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
TS391ILT
Operational Amplifier/Comparator >> Comparators TS391ILT
5mV 250nA SOT-23-5 Comparators ROHS

5mV 250nA SOT-23-5 Comparators ROHS

Supplier's Site Datasheet
Comparators - TS391ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TS391ILT
Comparators TS391ILT
Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TS391ILT
Analog Comparators TS391ILT
Analog Comparators Lo-Pwr Sngl Voltage

Analog Comparators Lo-Pwr Sngl Voltage

Buy Now Datasheet
Linear - Comparators - TS391ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TS391ILT
Linear - Comparators TS391ILT
IC COMP LO PWR SGL V SOT 23-5L

IC COMP LO PWR SGL V SOT 23-5L

Supplier's Site Datasheet
Analogue Comparator, Single, Low Power, 1, 1.3 S, 2V To 34V, 1V To 17V, Sot-23, 5 Rohs Compliant Stmicroelectronics - 59M2854 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Comparator, Single, Low Power, 1, 1.3 S, 2V To 34V, 1V To 17V, Sot-23, 5 Rohs Compliant Stmicroelectronics
59M2854
Analogue Comparator, Single, Low Power, 1, 1.3 S, 2V To 34V, 1V To 17V, Sot-23, 5 Rohs Compliant Stmicroelectronics 59M2854
Analogue Comparator, Single, Low Power, 1, 1.3 s, 2V to 34V, 1V to 17V, SOT-23, 5 RoHS Compliant: Yes

Analogue Comparator, Single, Low Power, 1, 1.3 s, 2V to 34V, 1V to 17V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Comparator, 2-36V, 300Ns, 5Sot23; Comparator Type Stmicroelectronics - 04X9062 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 2-36V, 300Ns, 5Sot23; Comparator Type Stmicroelectronics
04X9062
Comparator, 2-36V, 300Ns, 5Sot23; Comparator Type Stmicroelectronics 04X9062
COMPARATOR, 2-36V, 300NS, 5SOT23; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Collector; RoHS Compliant: Yes

COMPARATOR, 2-36V, 300NS, 5SOT23; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Collector; RoHS Compliant: Yes

Supplier's Site Datasheet
Low Power Comparator, Single 1.3 Us Sot23-5, Full Reel; Comparator Type Stmicroelectronics - 57P4278 - Newark, An Avnet Company
Chicago, IL, United States
Low Power Comparator, Single 1.3 Us Sot23-5, Full Reel; Comparator Type Stmicroelectronics
57P4278
Low Power Comparator, Single 1.3 Us Sot23-5, Full Reel; Comparator Type Stmicroelectronics 57P4278
LOW POWER COMPARATOR, SINGLE 1.3 uS SOT23-5, FULL REEL; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 17V; Comparator Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

LOW POWER COMPARATOR, SINGLE 1.3 uS SOT23-5, FULL REEL; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 17V; Comparator Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TS391ILT TS391ILT 035049-TS391ILT 426203 426203P TS391ILT TS391ILT TS391ILT TS391ILT 59M2854 04X9062 57P4278
Product Name 18V 36V SOT-23 Linear Comparator IC Linear - Linear - Comparators - TS391ILT Comparators Comparators Operational Amplifier/Comparator >> Comparators Comparators Analog Comparators Linear - Comparators Analogue Comparator, Single, Low Power, 1, 1.3 S, 2V To 34V, 1V To 17V, Sot-23, 5 Rohs Compliant Stmicroelectronics Comparator, 2-36V, 300Ns, 5Sot23; Comparator Type Stmicroelectronics Low Power Comparator, Single 1.3 Us Sot23-5, Full Reel; Comparator Type Stmicroelectronics
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts 2 to 36 volts 2 to 36 volts 1 to 17 volts
Power Dissipation (PD) 500 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape and Reel SOT; SOT23; SOT-23-5 SOT; SOT23; SOT-23-5 SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 SOT; SOT23 SOT; SC-74A, SOT-753 SOT-23 SOT-23
Unlock Full Specs
to access all available technical data