Manufacturer: STMicroelectronics
Win Source Part Number: 035218-TS914IYDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Family Name: TS914
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): LMC6484IMX/HAPB; LMC6484IMX/HFLF; LMC6484IMHALF; LMC6484IMXHALF;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Morocco, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
4-Ch CMOS Op Amp, 1MHz GBW, 1pA Ib, 16V, SO Product overview: TS914IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914IYDT can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
Operational Amplifiers - Op Amps Lo pwr w/ CMOS input 2.7 to 16V 5mV
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035218-TS914IYDT | 687-TS914IYDT | 497-10254-2-ND | TS914IYDT | TS914IYDT | TS914IYDT | TS914IYDT | TS914IYDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914IYDT | 1MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 16 volts | 2.7 volts | ||||
| Source Current (IS) | 0.4000 milliamps | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | ||||
| VOS | 10 millivolts | 10 millivolts | 10 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |