General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
TS971 - Single Low Voltage Low Noise Amplifier
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps VLDO 12MHz 2.7 to 10V Rail to Rail
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10268-2-ND | TS971IYLT | TS971IYLT | TS971IYLT | TS971IYLT | TS971IYLT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | |||
| Slew Rate | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Surface Mount | SOT; SC-74A, SOT-753 |