General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Win Source Part Number: 1135033-TSV912AIDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 300 µV
Current - Supply: 550µA (x2 Channels)
Current - Output / Channel: 50 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-52171-2-ND,296-5
Base Product Number: TSV912
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-WSON -40 to 125 Product overview: TSV912AIDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIDSGR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-WSON -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TSV912AIDSGRTR-ND | 1135033-TSV912AIDSGR | 687-TSV912AIDSGR | TSV912AIDSGR | TSV912AIDSGR | TSV912AIDSGR | TSV912AIDSGR | TSV912AIDSGR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | ||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | -40degC ~ 125degC (TA) | 8-WFDFN Exposed Pad |