Single Comparator, ±18V/36V, 1.3µs, 5-Pin SOT-23, TTL Output Product overview: TS391RILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS391RILT can be used for catalog matching and distributor lookup.
COMPARATOR, AEC-Q100, SOT-23-5; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOT-23; No. of Pins:5Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Analog Comparators Low Power 0.2mA 18 or 36V VCC Comp
Comparator General Purpose CMOS, DTL, ECL, MOS, TTL SOT-23-5
5mV 250nA SOT-23-5 Comparators ROHS
IC COMPARATOR SGL LP SOT-23-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS391RILT | 2396360 | 18AC7854 | TS391RILT | TS391RILT | TS391RILT | TS391RILT |
| Product Name | 18V 36V SOT-23 Linear Comparator IC | Comparators | Comparator, Aec-Q100, Sot-23-5; Comparator Type Stmicroelectronics | Analog Comparators | Comparators | Operational Amplifier/Comparator >> Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | 2 to 36 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape and Reel | SOT; SOT23; SOT-23 | SOT-23 | SOT; SC-74A, SOT-753 | SOT; SOT23 |