4-Ch Op Amp, 25MHz GBW, 15V, SOIC, Bipolar Product overview: TSH24IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 25MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH24IDT can be used for catalog matching and distributor lookup.
TSH24 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 104335-TSH24IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 25MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
Operational Amplifiers - Op Amps Quad Hi-Performance
IC OPAMP GP 4 CIRCUIT 14SO
OPAMP, 25MHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:25MHz; Slew Rate:15V/µs; Supply Voltage Range:3V to 30V, ±1.5V to ±15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7958993 | 7958993P | 687-TSH24IDT | TSH24IDT | 104335-TSH24IDT | 497-2321-1-ND | TSH24IDT | TSH24IDT | 33R1395 | TSH24IDT | TSH24IDT | TSH24IDT |
| Product Name | Op Amps | Op Amps | 25MHz 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH24IDT | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 25Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; Soic | SOIC; SOIC | Tape and Reel | SOIC; SOIC14 | 14-SO | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Number of Pins | 14 | 14 | ||||||||||
| Supply Voltage (VS) | 15 volts | 3 to 30 volts | 3 volts | 3 volts | ||||||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs |