CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch Op-Amp, Nanopower, Rail-to-Rail, 9kHz BW, 5.5V, TSSOP Product overview: TSU104IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9kHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9kHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU104IPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 138574-TSU104IPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 650nA
Channel Output Current: 11mA
Gain Bandwidth Product (GBP): 9kHz
Alternative Parts (Cross-Reference): MCP619T-I/ST; TSV994IPT; TSU104IPT; TSV914IPT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Nanopower 5V CMOS op-amp
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, QUAD, 9 kHz, 4, 3 V/ms, 1.5V to 5.5V, TSSOP, 14 RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14090-6-ND | 687-TSU104IPT | 138574-TSU104IPT | 7926114P | 7926114 | TSU104IPT | TSU104IPT | TSU104IPT | 41Y2304 | TSU104IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 9kHz 5.5V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU104IPT | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 9 Khz, 4, 3 V/ms, 1.5V To 5.5V, Tssop, 14 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | 6.50E-4 milliamps | ||||||
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |