STMicroelectronics, Inc. 20MHz 5V Operational Amplifier IC TSV991IYDT

Description
TSV991 - 1ma 25Mhz Gain 5 Rri/O Single Op Ampl
Request a Quote Datasheet
Description
TSV991 - 1ma 25Mhz Gain 5 Rri/O Single Op Ampl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TSV991IYDT - Rochester Electronics
Newburyport, MA, United States
TSV991 - 1ma 25Mhz Gain 5 Rri/O Single Op Ampl

TSV991 - 1ma 25Mhz Gain 5 Rri/O Single Op Ampl

Supplier's Site Datasheet
Singapore, Singapore
20MHz 5V Operational Amplifier IC
687-TSV991IYDT
20MHz 5V Operational Amplifier IC 687-TSV991IYDT
Wide-bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, single Product overview: TSV991IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV991IYDT can be used for catalog matching and distributor lookup.

Wide-bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, single Product overview: TSV991IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV991IYDT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-10347-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10347-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10347-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV991IYDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV991IYDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV991IYDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV991IYDT
Operational Amplifiers - Op Amps TSV991IYDT
Operational Amplifiers - Op Amps Wide-bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, single

Operational Amplifiers - Op Amps Wide-bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, single

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV991IYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV991IYDT
Instrumentation, OP Amps, Buffer Amps TSV991IYDT
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV991IYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV991IYDT
Integrated Circuits (ICs) - Linear - Amplifiers TSV991IYDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TSV991IYDT 687-TSV991IYDT 497-10347-2-ND TSV991IYDT TSV991IYDT TSV991IYDT TSV991IYDT
Product Name 20MHz 5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type SOIC; SOIC8 Cut Tape SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Active Active Active
Slew Rate 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1221498 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers