Manufacturer: STMicroelectronics
Win Source Part Number: 035244-TS9511RIYLT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 950μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision rail-to-rail input/output 3 MHz single operational amplifier Product overview: TS9511RIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS9511RIYLT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers Precision R to R 3 MHz single Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, 3MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 035244-TS9511RIYLT | 497-14406-1-ND | 687-TS9511RIYLT | TS9511RIYLT | TS9511RIYLT | TS9511RIYLT | TS9511RIYLT | 26AH0360 | TS9511RIYLT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS9511RIYLT | Instrumentation, Op Amps, Buffer Amps | 3 MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 12 volts | 12 volts | 2.7 volts | 2.7 volts | |||||
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | |||||
| VOS | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| IBIAS | 0.0700 µA | 0.0700 µA | 0.0700 µA | ||||||
| GBW | 3 MHz | 3 MHz | 3 MHz |