General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Amplifier Type: Chopper (Zero-Drift)
Number of Circuits: 1
Output Type: Inverted
Slew Rate: 26 V/μs
Gain Bandwidth Product: 720MHz
Current - Input Bias: 45nA
150kHz CMOS Op Amp, 1-Ch, 5V, 10uA, 200uV Vos, 1pA Ib Product overview: TSV711ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5V, 10uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5V, 10uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV711ICT can be used for catalog matching and distributor lookup.
High accuracy (Vio below 200uV) Micropower (10uA) 5V CMOS Op Amp, single, GBP 150kHz
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Hi acc micropwr 14A 150kHz 5V CMOS
OPAMP, 150KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:150kHz; Slew Rate:0.06V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-13683-1-ND | 687-TSV711ICT | TSV711ICT | TSV711ICT | TSV711ICT | TSV711ICT | TSV711ICT | TSV711ICT | 07AH7204 | |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Connectors,Interconnects | 150kHz 5V 10uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Opamp, 150Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||||||
| Slew Rate | 0.0600 V/µs | 0.0600 V/µs | 0.0600 V/µs | 0.0600 V/µs | 6.00E-8 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SC-70; SC-70 | SC-70; Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | -40degC ~ 125degC |