Op Amp, 6MHz, 36V, 2Ch, 8-Pin, AEC-Q100 Product overview: TSB712AIYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 6MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 6MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB712AIYDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear- Amplifiers-Instrumen
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 6 MHz
Current - Input Bias: 300 nA
Voltage - Input Offset: 650 µV
Current - Supply: 1.8mA
Precision, 6 MHz, RR IO, 36 V BiCMOS operational amplifier
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Precision, 6 MHz, RR IO, 36 V BiCMOS operational amplifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSB712AIYDT | TSB712AIYDT | 497-19085-1-ND | TSB712AIYDT | TSB712AIYDT | TSB712AIYDT | TSB712AIYDT | TSB712AIYDT | |
| Product Name | Automotive Dual 6MHz 36V Operational Amplifier IC | Integrated Circuits (ICs) -Linear- Amplifiers-Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||
| VOS | 0.6500 millivolts | 0.6500 millivolts | 0.6500 millivolts | ||||||
| IBIAS | 0.3000 µA | 0.3000 µA | 0.3000 µA | ||||||
| GBW | 6 MHz | 6 MHz | 6 MHz |