The TSM102AIPW is a dual operational amplifier, dual comparator, and adjustable voltage reference in a 16-pin TSSOP package, designed for power-management applications such as overcurrent and voltage monitoring. It operates from -40°C to 85°C with a supply voltage range of 3 V to 30 V. The device integrates a precision voltage reference with 0.4% tolerance at 25°C, and each functional block draws a total supply current of up to 1.5 mA at 5 V. The voltage reference can sink 1 mA to 100 mA, and the comparators and amplifiers feature input common-mode ranges that include ground. The TSSOP package measures 5.6 mm pitch between cavity centers, with overall dimensions compatible with standard tape-and-reel handling.
Dual Opamp, Dual Comparator with Voltage Reference 16-TSSOP -40 to 85
Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO16
Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Special Purpose Amplifiers Dual Opamp Dual Comparator
IC AMP COMP REF 16TSSOP
IC AMP COMP REF 16TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSM102AIPW | 296-34696-5-ND | TSM102AIPW | TSM102AIPW | TSM102AIPW | TSM102AIPW | TSM102AIPW |
| Product Name | TSM102A Dual Opamp, Dual Comparator with Voltage Reference | Special Purpose Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 3 to 30 volts | ||||||
| VOS | 4.5 millivolts | ||||||
| CMRR | 70 dB | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |