CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Manufacturer: STMicroelectronics
Win Source Part Number: 099860-TSV522AIST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.89 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 1.15MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Dual Op Amp, Rail-to-Rail, 1.15MHz, 5.5V, 8-Pin Mini-SO SMT Product overview: TSV522AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.15MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.15MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV522AIST can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifiers - Op Amps 1.15 MHz at 5V 45uA 2.7 to 5.5V 100pF
OPAMP, 1.15MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CMOS 2 CIRCUIT 8MINISO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-13195-2-ND | 099860-TSV522AIST | 687-TSV522AIST | TSV522AIST | TSV522AIST | TSV522AIST | 69AH3039 | TSV522AIST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV522AIST | Dual 1.15MHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 1.15Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | ||||
| Slew Rate | 0.8900 V/µs | 0.8900 V/µs | 8.90E-7 V/µs | 0.8900 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-MiniSO | Mini-SO | Automotive | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |