Manufacturer: STMicroelectronics
Win Source Part Number: 100001-TS4994EIJT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
1.2 W differential input/output audio power amplifier with selectable standby Product overview: TS4994EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4994EIJT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
IC AMP AB MONO 1.2W 9FLIPCHIP
IC AMP AB MONO 1.2W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip
Audio Amplifiers 1.2W input/output Diff Audio Pwr Amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 100001-TS4994EIJT | 742-TS4994EIJT | 497-12015-2-ND | TS4994EIJT | TS4994EIJT | TS4994EIJT | TS4994EIJT |
| Product Name | Linear - Linear - Amplifiers - Audio - TS4994EIJT | 1.2 W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | 1.2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 9-FlipChip | Tape and Reel | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA | 9-WFBGA, FCBGA |