Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R Product overview: TS881ICT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS881ICT can be used for catalog matching and distributor lookup.
NANOPOWER COMPARATOR, PUSH PULL, SC-70-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:850mV to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull RoHS Compliant: Yes
Analog Comparators Rail to Rail 1.1V 210nA 1.1V to 5.5V
6mV 10pA SC-70-5 Comparators ROHS
IC COMPARATOR R-R 1.1V SC70-5
Comparator General Purpose Push-Pull SC-70-5
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS881ICT | 18AC7859 | TS881ICT | TS881ICT | TS881ICT | TS881ICT |
| Product Name | 5.5V Linear Comparator IC | Nanopower Comparator, Push Pull, Sc-70-5; Comparator Type Stmicroelectronics | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SC-70 | SC-70 | SC-70 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | ||
| Number of Pins | 5 | 5 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 0.8500 to 5.5 volts | 0.8500 to 5.5 volts |