Manufacturer: STMicroelectronics
Win Source Part Number: 035259-TS974IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Family Name: TS974
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 12MHz
Alternative Parts (Cross-Reference): TS974IYD; TS974IYDT; OP462DS-REEL; MCP6H94-E/SL;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
4-Ch Op Amp, 12MHz BW, Rail-to-Rail, SO, 5V Product overview: TS974IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS974IDT can be used for catalog matching and distributor lookup.
TS974 - Amplifiers and Comparators-AMPLI
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Lo-Noise R-to-R
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035259-TS974IDT | 497-2318-2-ND | 687-TS974IDT | TS974IDT | TS974IDT | TS974IDT | TS974IDT | TS974IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS974IDT | Instrumentation, Op Amps, Buffer Amps | 12MHz 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | |||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.2000 µA | 0.2000 µA | ||||||
| GBW | 12 MHz | 12 MHz |