Manufacturer: STMicroelectronics
Win Source Part Number: 035127-TS482IST
Packaging: Reel - TR
Type: Class AB
Features: Depop
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 107mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MiniSO
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
2.2MHz 107mW Stereo Audio Amplifier, TSSOP, 5.5V Product overview: TS482IST from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 107mW, 5.5V, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.2MHz, 107mW, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS482IST can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
IC AMP AB STEREO 107MW 8MINISO
HEADPHONE AMPLIFIER, -40 TO 85DEG C; Output Power:107mW; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers 100mW Headphone Amp
IC AMP AB STEREO 107MW 8MINISO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035127-TS482IST | 497-8110-6-ND | 742-TS482IST | TS482IST | TS482IST | 26AH0353 | TS482IST | TS482IST |
| Product Name | Linear - Linear - Amplifiers - Audio - TS482IST | Audio Amplifiers | 2.2MHz 107mW 5.5V TSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Headphone Amplifier, -40 To 85Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 2 to 5.5 volts | 5.5 to 2 volts | |||
| Output Power | 0.1070 watts | 0.1070 watts | 0.1070 watts | 0.1070 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 8-MiniSO | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |