4-Ch Rail-to-Rail Comparator, 2.5V, SOIC, 210ns Product overview: TS334IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS334IDT can be used for catalog matching and distributor lookup.
COMPARATOR, 0.2US, -40 TO 125DEG C ROHS COMPLIANT: YES
IC COMPARATOR R-R QUAD 14-SOIC
Comparator General Purpose Open Drain 14-SO
Analog Comparators Micro PWR 1.65 to 5V 20uA 210ns 2kV
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TS334IDT | 69AH3067 | TS334IDT | TS334IDT | TS334IDT |
| Product Name | 2.5V SOIC Linear Comparator IC | Comparator, 0.2Us, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |