130mW Stereo Audio Amp, 1.1MHz GBW, DFN, 5.5V Product overview: TS488IQT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130mW, 1.1MHz, 5.5V, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 130mW, 1.1MHz, 5.5V, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS488IQT can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 035132-TS488IQT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit Protection, Standby
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 130mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x2)
Dimension: 8-UDFN Exposed Pad
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Audio Amplifiers Popfree 100mW stereo headphone amp
IC AMP CLASS AB STER 130MW 8DFN
IC AMP CLASS AB STER 130MW 8DFN
IC AMP CLASS AB STER 130MW 8DFN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-TS488IQT | 497-8114-2-ND | 035132-TS488IQT | TS488IQT | TS488IQT | TS488IQT | TS488IQT | TS488IQT |
| Product Name | 130mW 1.1MHz 5.5V DFN Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TS488IQT | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Bandwidth | 1.1 MHz | |||||||
| Supply Voltage (VS) | 5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 8-UDFN Exposed Pad | 8-DFN (2x2) | 8-UDFN Exposed Pad | Surface Mount | 8-UDFN Exposed Pad |