High Side Current Sense Op Amp, 800kHz BW, 1.5% Acc, 5.5V Product overview: TSC1021BIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC1021BIPT can be used for catalog matching and distributor lookup.
TSC1021 - Amplifiers and Comparators-AMPLI
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1114587-TSC1021BIPT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Current Sense
Slew Rate: 0.45 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.5 V to 5.5 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifiers High-side current sense amplifier
CURR SENSE AMP, 800KHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Bias Current:7µA; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:800kHz; SupplyRoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSC1021BIPT | TSC1021BIPT | 497-11147-2-ND | 1114587-TSC1021BIPT | TSC1021BIPT | TSC1021BIPT | 07AH7198 | TSC1021BIPT | TSC1021BIPT |
| Product Name | 800kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC1021BIPT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Curr Sense Amp, 800Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 3.5 to 5.5 volts | 3.5 volts | ||||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs | ||||
| Bandwidth | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz | 0.8000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |