3-Ch 36MHz Video Buffer Amplifier, SOIC, 5V Product overview: TSH345IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 5V, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH345IDT can be used for catalog matching and distributor lookup.
Video Amp, 3 Buffer 14-SO
Video Amp, 3 Buffer 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 035308-TSH345IDT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 36MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 44.6mA
Channel Output Current: 134mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC AMP BUFFER 14SO
IC AMP BUFFER 14SO
Video Amplifiers Triple video buffer w/filter for HD
Video Amp 3 Buffer 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 737-TSH345IDT | 497-8530-2-ND | 035308-TSH345IDT | TSH345IDT | TSH345IDT | TSH345IDT | TSH345IDT |
| Product Name | 36MHz 5V SOIC Operational Amplifier IC | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - TSH345IDT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules |
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | |||||
| Bandwidth | 21 MHz | 36 MHz | |||||
| Operating Temperature | -40 C (-40 F) | ||||||
| Package Type | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | 14-SO | SOIC; 14-SOIC (0.154\", 3.90mm Width) |