Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDSO8
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Amplifier Type: General Purpose
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 50 nA
Voltage - Input Offset: 500 µV
Current - Supply: 500µA (x2 Channels)
Dual Op Amp, Voltage-Feedback, 3000kHz BW, 0.8V/µs Slew, AEC-Q100 Product overview: TS512BIYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3000kHz, 0.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3000kHz, 0.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS512BIYDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers CONDITIONING & INTERFACES
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS512BIYDT | 687-TS512BIYDT | 497-17275-2-ND | TS512BIYDT | TS512BIYDT | TS512BIYDT | TS512BIYDT | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Automotive Dual 3000kHz 0.8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | ||||||
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts |