General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
8MHz Rail-to-Rail Op-Amp, Dual, 5.5V, SOIC, 1.5mV Vos Product overview: TSV912AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1114825-TSV912AIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Rail-to-Rail 8MHz
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-5829-1-ND | 7957085 | 7957085P | 687-TSV912AIDT | 1114825-TSV912AIDT | TSV912AIDT | TSV912AIDT | TSV912AIDT | TSV912AIDT | TSV912AIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Dual 8MHz 5.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912AIDT | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.7800 milliamps | 0.8200 milliamps | 0.7800 milliamps | 0.7800 milliamps | ||||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | Tape and Reel | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |