STMicroelectronics, Inc. Op Amps TS912AIDT

Description
STMicroelectronics TS912AIDT
Request a Quote Datasheet
Description
STMicroelectronics TS912AIDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 426077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
426077
Op Amps 426077
STMicroelectronics TS912AIDT

STMicroelectronics TS912AIDT

Supplier's Site
Op Amps - 426077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
426077P
Op Amps 426077P
Rl-Rl CMOS Dual Op Amp TS912AIDT

Rl-Rl CMOS Dual Op Amp TS912AIDT

Supplier's Site
Op Amps - 9209023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9209023
Op Amps 9209023
STMicroelectronics TS912AIDT

STMicroelectronics TS912AIDT

Supplier's Site
Singapore, Singapore
Dual 1.4MHz 8V SOIC Operational Amplifier IC
687-TS912AIDT
Dual 1.4MHz 8V SOIC Operational Amplifier IC 687-TS912AIDT
Dual Op Amp, 1.4MHz BW, CMOS, 8V, SOIC, SM Product overview: TS912AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912AIDT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.4MHz BW, CMOS, 8V, SOIC, SM Product overview: TS912AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912AIDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912AIDT - 110782-TS912AIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912AIDT
110782-TS912AIDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912AIDT 110782-TS912AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 110782-TS912AIDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 5mV Family Name: TS912 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 400μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 1.4MHz Alternative Parts (Cross-Reference): TS912AIYDT; LMC6492AEMX; TLC2272QD; Introduction Date: April 20, 1999 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 110782-TS912AIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Family Name: TS912
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): TS912AIYDT; LMC6492AEMX; TLC2272QD;
Introduction Date: April 20, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2310-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2310-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2310-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2310-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2310-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2310-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2310-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2310-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2310-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS912AIDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS912AIDT
Instrumentation, OP Amps, Buffer Amps TS912AIDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Opamp, 1.4Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics - 59M2857 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.4Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics
59M2857
Opamp, 1.4Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics 59M2857
OPAMP, 1.4MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OPAMP, 1.4MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Amplifier IC - 16470430 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16470430
Linear Amplifier IC 16470430
(PRICE/TC), OPAMP, 1.4MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.3V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 16V, ¦ 1.35V TO ¦ 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OPAMP, 1.4MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.3V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 16V, ¦ 1.35V TO ¦ 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912AIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS912AIDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS912AIDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS912AIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS912AIDT
Integrated Circuits (ICs) - Linear - Amplifiers TS912AIDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS912AIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS912AIDT
Instrumentation, OP Amps, Buffer Amps TS912AIDT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS912AIDT
Operational Amplifiers - Op Amps TS912AIDT
Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V

Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 426077 426077P 687-TS912AIDT 110782-TS912AIDT 497-2310-6-ND TS912AIDT 59M2857 16470430 TS912AIDT TS912AIDT TS912AIDT TS912AIDT
Product Name Op Amps Op Amps Dual 1.4MHz 8V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912AIDT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Opamp, 1.4Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Package Type SOIC; Soic SOIC; SOIC Tape and Reel 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Number of Pins 8 8
Supply Voltage (VS) 8 volts 2.7 to 16 volts 2.7 volts 2.7 volts
Slew Rate 0.8000 V/µs 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs 1.3 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9566601QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.0700 milliamps
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
10 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers