STMicroelectronics, Inc. Special Purpose Amplifiers TSM103WIDT

Description
Amplifier IC Power Management 8-SOIC
Request a Quote Datasheet
Description
Amplifier IC Power Management 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 497-6624-1-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
497-6624-1-ND
Special Purpose Amplifiers 497-6624-1-ND
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 497-6624-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
497-6624-2-ND
Special Purpose Amplifiers 497-6624-2-ND
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 497-6624-6-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
497-6624-6-ND
Special Purpose Amplifiers 497-6624-6-ND
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 900kHz 16V SOIC Operational Amplifier IC
771-TSM103WIDT
Dual 900kHz 16V SOIC Operational Amplifier IC 771-TSM103WIDT
Dual Op Amp, 900kHz BW, 16V Max Supply, SOIC Product overview: TSM103WIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103WIDT can be used for catalog matching and distributor lookup.

Dual Op Amp, 900kHz BW, 16V Max Supply, SOIC Product overview: TSM103WIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 900kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 900kHz, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103WIDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - TSM103WIDT - 035347-TSM103WIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - TSM103WIDT
035347-TSM103WIDT
Linear - Linear - Amplifiers - Special Purpose - TSM103WIDT 035347-TSM103WIDT
Manufacturer: STMicroelectronics Win Source Part Number: 035347-TSM103WIDT Packaging: Reel - TR Type: Amplifier Applications: Power Management Mounting: SMD (SMT) Family Name: TSM103 Categories: Integrated Circuits Status: Active Case / Package: 8-SO Alternative Parts (Cross-Reference): LM258D; LM358DT; LM258D,602; LM358WDT; Introduction Date: November 13, 2002 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035347-TSM103WIDT
Packaging: Reel - TR
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Family Name: TSM103
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Alternative Parts (Cross-Reference): LM258D; LM358DT; LM258D,602; LM358WDT;
Introduction Date: November 13, 2002
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - TSM103WIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
TSM103WIDT
Linear - Amplifiers - Special Purpose TSM103WIDT
IC AMPLIFIER 8SO

IC AMPLIFIER 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSM103WIDT
Operational Amplifiers - Op Amps TSM103WIDT
Operational Amplifiers - Op Amps Dual Op Amp Vltg Ref

Operational Amplifiers - Op Amps Dual Op Amp Vltg Ref

Buy Now Datasheet
Special Purpose Amplifiers - TSM103WIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
TSM103WIDT
Special Purpose Amplifiers TSM103WIDT
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM103WIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM103WIDT
Integrated Circuits (ICs) - Linear - Amplifiers TSM103WIDT
IC AMPLIFIER 8SO

IC AMPLIFIER 8SO

Supplier's Site
Special Purpose Amplifiers - TSM103WIDT - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
TSM103WIDT
Special Purpose Amplifiers TSM103WIDT
IC AMPLIFIER 8SO

IC AMPLIFIER 8SO

Supplier's Site Datasheet
Operational Amplifier, Dual, 0.9 Mhz, 2, 0.4 V/ S, 3V To 32V, 1.5V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics - 38Y7988 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 0.9 Mhz, 2, 0.4 V/ S, 3V To 32V, 1.5V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics
38Y7988
Operational Amplifier, Dual, 0.9 Mhz, 2, 0.4 V/ S, 3V To 32V, 1.5V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics 38Y7988
Operational Amplifier, Dual, 0.9 MHz, 2, 0.4 V/ s, 3V to 32V, 1.5V to 16V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 0.9 MHz, 2, 0.4 V/ s, 3V to 32V, 1.5V to 16V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 497-6624-1-ND 771-TSM103WIDT 035347-TSM103WIDT TSM103WIDT TSM103WIDT TSM103WIDT TSM103WIDT TSM103WIDT 38Y7988
Product Name Special Purpose Amplifiers Dual 900kHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Special Purpose - TSM103WIDT Linear - Amplifiers - Special Purpose Operational Amplifiers - Op Amps Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Operational Amplifier, Dual, 0.9 Mhz, 2, 0.4 V/ S, 3V To 32V, 1.5V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 16 volts
Slew Rate 0.4000 V/µs
Bandwidth 0.9000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 412507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
3 suppliers
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers