General Purpose Amplifier 1 Circuit Rail-to-Rail
General Purpose Amplifier 1 Circuit Rail-to-Rail
General Purpose Amplifier 1 Circuit Rail-to-Rail
Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, small offset, single Product overview: TSV991AIQ1T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV991AIQ1T can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, small offset, single
IC OPAMP GP 1 CIRCUIT 6UDFN
IC OPAMP GP 1 CIRCUIT 6UDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail
IC OPAMP GP 1 CIRCUIT 6UDFN
OPAMP, 20MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-15999-6-ND | 687-TSV991AIQ1T | TSV991AIQ1T | TSV991AIQ1T | TSV991AIQ1T | TSV991AIQ1T | TSV991AIQ1T | 69AH3045 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 20MHz 5V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 20Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | |||||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | 6-UFDFN | Surface Mount | 6-UFDFN |