CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 1274901-TSV714IQ4T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TSV714
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-QFN (3x3)
Output Current per Channel: 56mA
SR - Slew Rate: 0.06 V/μs
GBP - Gain Bandwidth Product: 150kHz
Dual Supply Voltage (±): 1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4483AUD; MAX4472EUD; MAX4472EUD-T;
Introduction Date: February 21, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
4-Ch 150kHz CMOS Op Amp, 5.5V, 10uA, 200uV Vos, QFN Product overview: TSV714IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5.5V, 10uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5.5V, 10uA, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV714IQ4T can be used for catalog matching and distributor lookup.
Precision Amplifiers High accuracy Micropwr CMOS Op Amp
IC CMOS 4 CIRCUIT 16QFN
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Operational Amplifier, QUAD, 150 kHz, 4, 0.06 V/ s, 1.5V to 5.5V, QFN, 16 RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 16QFN
IC CMOS 4 CIRCUIT 16QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14092-2-ND | 1274901-TSV714IQ4T | 687-TSV714IQ4T | TSV714IQ4T | TSV714IQ4T | TSV714IQ4T | 41Y2311 | TSV714IQ4T | TSV714IQ4T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV714IQ4T | 150kHz 5.5V 10uA QFN Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 150 Khz, 4, 0.06 V/ S, 1.5V To 5.5V, Qfn, 16 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||||
| Slew Rate | 0.0600 V/µs | 0.0600 V/µs | 0.0600 V/µs | 6.00E-8 V/µs | 0.0600 V/µs | 0.0600 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 16-VFQFN Exposed Pad | Tape and Reel | Surface Mount | 16-VFQFN Exposed Pad | Surface Mount |