STMicroelectronics, Inc. Dual 880kHz 5.5V 60uA Operational Amplifier IC TSV632AIQ2T

Description
Dual Op Amp, 880kHz GBP, 5.5V, Rail-to-Rail, 60uA, DFN Product overview: TSV632AIQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632AIQ2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 880kHz GBP, 5.5V, Rail-to-Rail, 60uA, DFN Product overview: TSV632AIQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632AIQ2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 880kHz 5.5V 60uA Operational Amplifier IC - 687-TSV632AIQ2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 880kHz 5.5V 60uA Operational Amplifier IC
687-TSV632AIQ2T
Dual 880kHz 5.5V 60uA Operational Amplifier IC 687-TSV632AIQ2T
Dual Op Amp, 880kHz GBP, 5.5V, Rail-to-Rail, 60uA, DFN Product overview: TSV632AIQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632AIQ2T can be used for catalog matching and distributor lookup.

Dual Op Amp, 880kHz GBP, 5.5V, Rail-to-Rail, 60uA, DFN Product overview: TSV632AIQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV632AIQ2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632AIQ2T - 035395-TSV632AIQ2T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632AIQ2T
035395-TSV632AIQ2T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632AIQ2T 035395-TSV632AIQ2T
Manufacturer: STMicroelectronics Win Source Part Number: 035395-TSV632AIQ2T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.34 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 60μA Channel Output Current: 74mA Gain Bandwidth Product (GBP): 880kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035395-TSV632AIQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TSV632AIQ2T - Rochester Electronics
Newburyport, MA, United States
Rail-to-rail input/output 5V CMOS Op-Amps, micro-power (60uA), GBP=880kHz, small offset, dual

Rail-to-rail input/output 5V CMOS Op-Amps, micro-power (60uA), GBP=880kHz, small offset, dual

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14866-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14866-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14866-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14866-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14866-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14866-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14866-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14866-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14866-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSV632AIQ2T
Precision Amplifiers TSV632AIQ2T
Precision Amplifiers Micro-pwr CMOS OpAmp 500uV 880kHz 63mA

Precision Amplifiers Micro-pwr CMOS OpAmp 500uV 880kHz 63mA

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV632AIQ2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV632AIQ2T
Integrated Circuits (ICs) - Linear - Amplifiers TSV632AIQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV632AIQ2T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV632AIQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV632AIQ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV632AIQ2T
Instrumentation, OP Amps, Buffer Amps TSV632AIQ2T
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV632AIQ2T 035395-TSV632AIQ2T TSV632AIQ2T 497-14866-2-ND TSV632AIQ2T TSV632AIQ2T TSV632AIQ2T TSV632AIQ2T
Product Name Dual 880kHz 5.5V 60uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV632AIQ2T Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 5.5 volts
Slew Rate 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 3.40E-7 V/µs 0.3400 V/µs
Bandwidth 0.8800 MHz 0.8800 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2264473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers