STMicroelectronics, Inc. Quad 1.3MHz 5.5V 130uA Operational Amplifier IC TSV854IQ4T

Description
Quad 1.3MHz Op-Amp, 5.5V, 130uA, QFN, SM Product overview: TSV854IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5.5V, 130uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IQ4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 1.3MHz Op-Amp, 5.5V, 130uA, QFN, SM Product overview: TSV854IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5.5V, 130uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IQ4T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1.3MHz 5.5V 130uA Operational Amplifier IC
687-TSV854IQ4T
Quad 1.3MHz 5.5V 130uA Operational Amplifier IC 687-TSV854IQ4T
Quad 1.3MHz Op-Amp, 5.5V, 130uA, QFN, SM Product overview: TSV854IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5.5V, 130uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IQ4T can be used for catalog matching and distributor lookup.

Quad 1.3MHz Op-Amp, 5.5V, 130uA, QFN, SM Product overview: TSV854IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, 5.5V, 130uA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, 5.5V, 130uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV854IQ4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IQ4T - 126566-TSV854IQ4T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IQ4T
126566-TSV854IQ4T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IQ4T 126566-TSV854IQ4T
Manufacturer: STMicroelectronics Win Source Part Number: 126566-TSV854IQ4T Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 27nA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 130μA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 126566-TSV854IQ4T
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12824-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12824-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12824-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12824-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12824-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12824-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12824-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12824-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12824-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Op Amps - 1891946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891946P
Op Amps 1891946P
STMicroelectronics TSV854IQ4T

STMicroelectronics TSV854IQ4T

Supplier's Site
Op Amps - 1891901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891901
Op Amps 1891901
STMicroelectronics TSV854IQ4T

STMicroelectronics TSV854IQ4T

Supplier's Site
Op Amps - 1891946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891946
Op Amps 1891946
STMicroelectronics TSV854IQ4T

STMicroelectronics TSV854IQ4T

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TSV854IQ4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV854IQ4T
Integrated Circuits (ICs) - Linear - Amplifiers TSV854IQ4T
IC OPAMP GP 4 CIRCUIT 16QFN

IC OPAMP GP 4 CIRCUIT 16QFN

Supplier's Site
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.7 V/ S, 2.5V To 5.5V, Vqlp, 16 Rohs Compliant Stmicroelectronics - 48W7028 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.7 V/ S, 2.5V To 5.5V, Vqlp, 16 Rohs Compliant Stmicroelectronics
48W7028
Operational Amplifier, Quad, 1.3 Mhz, 4, 0.7 V/ S, 2.5V To 5.5V, Vqlp, 16 Rohs Compliant Stmicroelectronics 48W7028
Operational Amplifier, QUAD, 1.3 MHz, 4, 0.7 V/ s, 2.5V to 5.5V, VQLP, 16 RoHS Compliant: Yes

Operational Amplifier, QUAD, 1.3 MHz, 4, 0.7 V/ s, 2.5V to 5.5V, VQLP, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV854IQ4T
Operational Amplifiers - Op Amps TSV854IQ4T
Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v

Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV854IQ4T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV854IQ4T
Instrumentation, OP Amps, Buffer Amps TSV854IQ4T
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV854IQ4T - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV854IQ4T
Instrumentation, OP Amps, Buffer Amps TSV854IQ4T
IC OPAMP GP 4 CIRCUIT 16QFN

IC OPAMP GP 4 CIRCUIT 16QFN

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IQ4T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV854IQ4T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV854IQ4T
IC OPAMP GP 4 CIRCUIT 16QFN

IC OPAMP GP 4 CIRCUIT 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV854IQ4T 126566-TSV854IQ4T 497-12824-1-ND 1891946P 1891901 TSV854IQ4T 48W7028 TSV854IQ4T TSV854IQ4T TSV854IQ4T TSV854IQ4T
Product Name Quad 1.3MHz 5.5V 130uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV854IQ4T Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Quad, 1.3 Mhz, 4, 0.7 V/ S, 2.5V To 5.5V, Vqlp, 16 Rohs Compliant Stmicroelectronics Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.5 to 5.5 volts 2.3 volts 2.3 volts
Slew Rate 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs 0.7000 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data