TSV6293 - Decomp 35 microA Op Amplifier With Stby
Manufacturer: STMicroelectronics
Win Source Part Number: 802537-TSV6293AIST
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Current - Supply: 29μA
Current - Output / Channel: 74mA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Supplier Device Package: 10-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Part Number Series: TSV6293
Dual Micropower Op Amp, 1.3MHz, 5.5V, Rail-to-Rail, 10-Pin MSOP Product overview: TSV6293AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6293AIST can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
IC CMOS 2 CIRCUIT 10MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Operational Amplifiers - Op Amps Micropower, wide bandwdth CMOS op amp
IC CMOS 2 CIRCUIT 10MINISO
IC CMOS 2 CIRCUIT 10MINISO
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSV6293AIST | 802537-TSV6293AIST | 687-TSV6293AIST | 497-11441-2-ND | TSV6293AIST | TSV6293AIST | TSV6293AIST | TSV6293AIST | TSV6293AIST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6293AIST | Dual 1.3MHz 5.5V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | MSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | ||||||
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps |