CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Dual Op-Amp, 420kHz, 5V CMOS, Rail-to-Rail, 29uA Product overview: TSV622IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 420kHz, 5V, 29uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 420kHz, 5V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV622IST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035384-TSV622IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.19 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 29μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 420kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Precision Amplifiers 29uA 420 KHz LV Precision RR
OPAMP, 420KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:420kHz; Slew Rate:0.19V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8MINISO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-8989-1-ND | 687-TSV622IST | 035384-TSV622IST | TSV622IST | TSV622IST | TSV622IST | TSV622IST | 33R1403 | TSV622IST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 420kHz 5V 29uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV622IST | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Opamp, 420Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | |||||
| Slew Rate | 0.1400 V/µs | 0.1900 V/µs | 0.1900 V/µs | 1.40E-7 V/µs | 0.1400 V/µs | 0.1400 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | 8-MiniSO | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |