CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC CMOS 4 CIRCUIT 16TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifiers - Op Amps Micropower Wide CMOS 1.5 to 5.5 V 29 uA
IC CMOS 4 CIRCUIT 16TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10461-2-ND | TSV6295IPT | TSV6295IPT | TSV6295IPT | TSV6295IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | ||
| Slew Rate | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |