2-Ch CMOS Op-Amp, 420kHz GBW, 5V, Rail-to-Rail, MSOP Product overview: TSV623AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420kHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420kHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV623AIST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1136964-TSV623AIST
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.14V/µs
Gain Bandwidth Product: 420 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 29µA
Current - Output / Channel: 74 mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-8990-6,-497-8990
Base Product Number: TSV623
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
IC CMOS 2 CIRCUIT 10MINISO
IC CMOS 2 CIRCUIT 10MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Precision Amplifiers 29uA 420 KHz LV Precision RR
IC CMOS 2 CIRCUIT 10MINISO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV623AIST | 1136964-TSV623AIST | 497-8990-1-ND | TSV623AIST | TSV623AIST | TSV623AIST | TSV623AIST | TSV623AIST |
| Product Name | 420kHz 5V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | |||||
| Slew Rate | 0.1900 V/µs | 0.1400 V/µs | 0.1400 V/µs | 0.1400 V/µs | 0.1400 V/µs | 1.40E-7 V/µs | ||
| Bandwidth | 0.4200 MHz | 0.4200 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |