STMicroelectronics, Inc. 4MHz 80mA SOIC Operational Amplifier IC TS924IDT

Description
4MHz Op Amp, Rail-to-Rail, 80mA Output, 4-Ch, SOIC, BICMOS Product overview: TS924IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS924IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4MHz Op Amp, Rail-to-Rail, 80mA Output, 4-Ch, SOIC, BICMOS Product overview: TS924IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS924IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 80mA SOIC Operational Amplifier IC - 687-TS924IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MHz 80mA SOIC Operational Amplifier IC
687-TS924IDT
4MHz 80mA SOIC Operational Amplifier IC 687-TS924IDT
4MHz Op Amp, Rail-to-Rail, 80mA Output, 4-Ch, SOIC, BICMOS Product overview: TS924IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS924IDT can be used for catalog matching and distributor lookup.

4MHz Op Amp, Rail-to-Rail, 80mA Output, 4-Ch, SOIC, BICMOS Product overview: TS924IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS924IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS924IDT - 035231-TS924IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS924IDT
035231-TS924IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS924IDT 035231-TS924IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035231-TS924IDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 1mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 4MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035231-TS924IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 1mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amps - 7147531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147531
Op Amps 7147531
STMicroelectronics TS924IDT

STMicroelectronics TS924IDT

Supplier's Site
Op Amps - 7147531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147531P
Op Amps 7147531P
STMicroelectronics TS924IDT

STMicroelectronics TS924IDT

Supplier's Site
Op Amps - 9208900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9208900
Op Amps 9208900
STMicroelectronics TS924IDT

STMicroelectronics TS924IDT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-8139-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-8139-1-ND
Instrumentation, Op Amps, Buffer Amps 497-8139-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-8139-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-8139-6-ND
Instrumentation, Op Amps, Buffer Amps 497-8139-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-8139-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-8139-2-ND
Instrumentation, Op Amps, Buffer Amps 497-8139-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
 - TS924IDT - Rochester Electronics
Newburyport, MA, United States
TS924 - Amplifiers and Comparators-AMPLI

TS924 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3085 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3085
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3085
OPAMP, 4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Operational Amplifier, Quad, 4 Mhz, 4, 1.3 V/ S, 2.7V To 12V, Soic, 14 Rohs Compliant Stmicroelectronics - 45Y8750 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 4 Mhz, 4, 1.3 V/ S, 2.7V To 12V, Soic, 14 Rohs Compliant Stmicroelectronics
45Y8750
Operational Amplifier, Quad, 4 Mhz, 4, 1.3 V/ S, 2.7V To 12V, Soic, 14 Rohs Compliant Stmicroelectronics 45Y8750
Operational Amplifier, QUAD, 4 MHz, 4, 1.3 V/ s, 2.7V to 12V, SOIC, 14 RoHS Compliant: Yes

Operational Amplifier, QUAD, 4 MHz, 4, 1.3 V/ s, 2.7V to 12V, SOIC, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS924IDT
Operational Amplifiers - Op Amps TS924IDT
Operational Amplifiers - Op Amps Quad Rail-to-Rail

Operational Amplifiers - Op Amps Quad Rail-to-Rail

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS924IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS924IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS924IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS924IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS924IDT
Instrumentation, OP Amps, Buffer Amps TS924IDT
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS924IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS924IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS924IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Linear Amplifier IC - 88225832 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
88225832
Linear Amplifier IC 88225832
OPERATIONAL AMPLIFIER, QUAD, 4 MGZ, 1.3 V/S, 2.7V TO 12 V SOIC, 14 ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, QUAD, 4 MGZ, 1.3 V/S, 2.7V TO 12 V SOIC, 14 ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS924IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS924IDT
Instrumentation, OP Amps, Buffer Amps TS924IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS924IDT 035231-TS924IDT 7147531 7147531P 497-8139-1-ND TS924IDT 69AH3085 45Y8750 TS924IDT TS924IDT TS924IDT TS924IDT 88225832 TS924IDT
Product Name 4MHz 80mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS924IDT Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Operational Amplifier, Quad, 4 Mhz, 4, 1.3 V/ S, 2.7V To 12V, Soic, 14 Rohs Compliant Stmicroelectronics Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 3 to 5 volts 2.7 volts 2.7 volts
Slew Rate 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs 1.3 V/µs
Bandwidth 4 MHz 4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data