STMicroelectronics, Inc. Dual 12MHz 5V Operational Amplifier IC TS971IDT

Description
Rail-to-Rail Op Amp, 12MHz GBW, 5V Dual Supply, SO Package Product overview: TS971IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS971IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rail-to-Rail Op Amp, 12MHz GBW, 5V Dual Supply, SO Package Product overview: TS971IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS971IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 12MHz 5V Operational Amplifier IC
687-TS971IDT
Dual 12MHz 5V Operational Amplifier IC 687-TS971IDT
Rail-to-Rail Op Amp, 12MHz GBW, 5V Dual Supply, SO Package Product overview: TS971IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS971IDT can be used for catalog matching and distributor lookup.

Rail-to-Rail Op Amp, 12MHz GBW, 5V Dual Supply, SO Package Product overview: TS971IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS971IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-6780-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6780-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6780-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6780-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6780-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6780-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6780-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6780-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6780-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS971IDT - 035253-TS971IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS971IDT
035253-TS971IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS971IDT 035253-TS971IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035253-TS971IDT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 4 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 2mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 12MHz Alternative Parts (Cross-Reference): OPA704UA; TSH80IYDT; TS971IDT; AD8519AR-REEL7; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035253-TS971IDT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 2mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 12MHz
Alternative Parts (Cross-Reference): OPA704UA; TSH80IYDT; TS971IDT; AD8519AR-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Opamp, 12Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3088 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 12Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3088
Opamp, 12Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3088
OPAMP, 12MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 12MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS971IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS971IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS971IDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS971IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS971IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS971IDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS971IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS971IDT
Instrumentation, OP Amps, Buffer Amps TS971IDT
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS971IDT
Operational Amplifiers - Op Amps TS971IDT
Operational Amplifiers - Op Amps Single Low-Noise

Operational Amplifiers - Op Amps Single Low-Noise

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS971IDT 497-6780-2-ND 035253-TS971IDT 69AH3088 TS971IDT TS971IDT TS971IDT TS971IDT
Product Name Dual 12MHz 5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS971IDT Opamp, 12Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 2.7 to 10 volts 10 volts
Slew Rate 4 V/µs 4 V/µs 4 V/µs 4.00E-6 V/µs 4 V/µs
Bandwidth 12 MHz 12 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Op Amps - 2449826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details