Manufacturer: STMicroelectronics
Win Source Part Number: 119622-TSV712IQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 10μA
Gain Bandwidth Product (GBP): 150kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Dual Op Amp, 150kHz GBP, 200uV Vos, 10uA, 5V, DFN Product overview: TSV712IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150kHz, 10uA, 5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150kHz, 10uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV712IQ2T can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
Operational Amplifier, Dual, 150 kHz, 2, 0.06 V/ s, 1.5V to 5.5V, DFN, 8 RoHS Compliant: Yes
Precision Amplifiers High accuracy Micropwr CMOS Op Amp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 119622-TSV712IQ2T | 497-14078-6-ND | 687-TSV712IQ2T | TSV712IQ2T | TSV712IQ2T | TSV712IQ2T | 41Y2308 | TSV712IQ2T | TSV712IQ2T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV712IQ2T | Instrumentation, Op Amps, Buffer Amps | Dual 150kHz 10uA 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 150 Khz, 2, 0.06 V/ S, 1.5V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | |||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.1500 MHz | 0.1500 MHz | 0.1500 MHz |