SP Amp, Single, 24V, 1mA, SOT-23 Product overview: TSC888AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 24V, 1mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC888AILT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
CURRENT SENSE AMPLIFIER, SOT-23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:5.5µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:-; CMRR:95dB RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers Sense Amplifier 20 Gain
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSC888AILT | 497-8269-2-ND | 45AC7860 | TSC888AILT | TSC888AILT | TSC888AILT | TSC888AILT | TSC888AILT |
| Product Name | 24V 1mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifier, Sot-23-5; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 24 volts | 4 volts | 4 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | ||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps |